ITT Cannon Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon MS3100E24-2SF187

Description
ER 7C 7#12 SKT RECP WALL
Request a Quote Datasheet
Description
ER 7C 7#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E24-2SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 SKT RECP WALL

ER 7C 7#12 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon - 25K6959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon
25K6959
Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon 25K6959
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E24-2SF187 25K6959
Product Name Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details