ITT Cannon Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon MS3100E24-2S

Description
CAB 7C 7#12 SKT RECP
Request a Quote Datasheet
Description
CAB 7C 7#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E24-2S - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#12 SKT RECP

CAB 7C 7#12 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon - 02K6044 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon
02K6044
Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon 02K6044
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E24-2S 02K6044
Product Name Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers