ITT Cannon Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon MS3100E24-28SF187

Description
ER 24C 24#16 SKT RECP WALL
Request a Quote Datasheet
Description
ER 24C 24#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E24-28SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 SKT RECP WALL

ER 24C 24#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon - 31K4128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon
31K4128
Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon 31K4128
CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E24-28SF187 31K4128
Product Name Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details