ITT Cannon Circular Connector, Receptacle, Size 24, 4 Position, Wall; Military Specification Itt Cannon MS3100E24-22SW

Description
ER 4C 4#8 SKT RECP WALL
Request a Quote Datasheet
Description
ER 4C 4#8 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E24-22SW - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT RECP WALL

ER 4C 4#8 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 24, 4 Position, Wall; Military Specification Itt Cannon - 25K6963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 4 Position, Wall; Military Specification Itt Cannon
25K6963
Circular Connector, Receptacle, Size 24, 4 Position, Wall; Military Specification Itt Cannon 25K6963
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E24-22SW 25K6963
Product Name Circular Connector, Receptacle, Size 24, 4 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug socket - FBSD-GD-13,5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers