The Circular Connector, Receptacle, Size 24, 4 Position, Wall, part number 25K6962, conforms to the military specification MIL-C-5015. It is designed for wall mounting and features four solder socket contacts. This connector is suitable for applications requiring high reliability and environmental resistance, originally intended for aircraft use but now applicable in various commercial fields. The connector operates within a temperature range of -55°C to +125°C and is constructed with aluminum alloy shells and resilient insulators. It includes sealing grommets to ensure moisture resistance and withstands extreme environmental conditions. The product is not RoHS compliant.
ER 4C 4#8 SKT RECP WALL
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, WALL; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3100E24-22SF187 | 25K6962 |
| Product Name | Circular Connector, Receptacle, Size 24, 4 Position, Wall; Military Specification Itt Cannon | |
| Gender | Female / Jack |