ITT Cannon Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon MS3100E24-11P

Description
ER 2C 2#16 PIN RECP
Request a Quote Datasheet
Description
ER 2C 2#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E24-11P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16 PIN RECP

ER 2C 2#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon - 02K6035 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon
02K6035
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon 02K6035
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 09Ct Pin Itt Cannon - 50AJ4445 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 09Ct Pin Itt Cannon
50AJ4445
Connector Circular Wall Mount Receptacle 09Ct Pin Itt Cannon 50AJ4445
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 09CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 09CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E24-11P 02K6035 50AJ4445
Product Name Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 09Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details