ITT Cannon Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Itt Cannon MS3100E24-10S

Description
ER 7C 7#8 PIN RECP WALL
Request a Quote Datasheet
Description
ER 7C 7#8 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E24-10S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 PIN RECP WALL

ER 7C 7#8 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Itt Cannon - 25K6954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Itt Cannon
25K6954
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Itt Cannon 25K6954
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E24-10S 25K6954
Product Name Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details