ITT Cannon Circular Connector, Rcpt, 20-7, Flange; Military Specification Itt Cannon MS3100E20-7S

Description
ER 8C 8#16 PIN RECP
Request a Quote
Description
ER 8C 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E20-7S - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#16 PIN RECP

ER 8C 8#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-7, Flange; Military Specification Itt Cannon - 02K6010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-7, Flange; Military Specification Itt Cannon
02K6010
Circular Connector, Rcpt, 20-7, Flange; Military Specification Itt Cannon 02K6010
CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 08Ct Socket Itt Cannon - 50AJ4423 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 08Ct Socket Itt Cannon
50AJ4423
Connector Circular Wall Mount Receptacle 08Ct Socket Itt Cannon 50AJ4423
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 08CT SOCKET

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 08CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E20-7S 02K6010 50AJ4423
Product Name Circular Connector, Rcpt, 20-7, Flange; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 08Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29052-021TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Standard Circular Connectors - 1-1589055-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details