ITT Cannon Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon MS3100E20-4S

Description
ER 4C 4#12 PIN RECP
Request a Quote Datasheet
Description
ER 4C 4#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E20-4S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP

ER 4C 4#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon - 79K8223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon
79K8223
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon 79K8223
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E20-4S 79K8223
Product Name Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1408-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details