ITT Cannon Circular Connector, Rcpt, 20-3, Flange; Military Specification Itt Cannon MS3100E20-3P

Description
ER 3C 3#12 PIN POTTING PLUG
Request a Quote Datasheet
Description
ER 3C 3#12 PIN POTTING PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E20-3P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 PIN POTTING PLUG

ER 3C 3#12 PIN POTTING PLUG

Buy Now
Circular Connector, Rcpt, 20-3, Flange; Military Specification Itt Cannon - 02K6005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-3, Flange; Military Specification Itt Cannon
02K6005
Circular Connector, Rcpt, 20-3, Flange; Military Specification Itt Cannon 02K6005
CIRCULAR CONNECTOR, RCPT, 20-3, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-3, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E20-3P 02K6005
Product Name Circular Connector, Rcpt, 20-3, Flange; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details