ITT Cannon Circular Connector, Rcpt, 20-33, Flange; Military Specification Itt Cannon MS3100E20-33P

Description
CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-33, Flange; Military Specification Itt Cannon - 02K6007 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-33, Flange; Military Specification Itt Cannon
02K6007
Circular Connector, Rcpt, 20-33, Flange; Military Specification Itt Cannon 02K6007
CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 11Ct Pin Itt Cannon - 50AJ4419 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 11Ct Pin Itt Cannon
50AJ4419
Connector Circular Wall Mount Receptacle 11Ct Pin Itt Cannon 50AJ4419
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 11CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 11CT PIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K6007 50AJ4419
Product Name Circular Connector, Rcpt, 20-33, Flange; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 11Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details