ITT Cannon Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon MS3100E20-29PZ

Description
ER 17C 17#16 PIN RECP
Request a Quote Datasheet
Description
ER 17C 17#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E20-29PZ - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN RECP

ER 17C 17#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon - 02K6002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon
02K6002
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon 02K6002
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E20-29PZ 02K6002
Product Name Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details