ITT Cannon Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon MS3100E20-29P

Description
ER 17C 17#16 PIN RECP WALL
Request a Quote
Description
ER 17C 17#16 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E20-29P - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN RECP WALL

ER 17C 17#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon - 67H0535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon
67H0535
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon 67H0535
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 17Ct Pin Itt Cannon - 50AJ4415 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 17Ct Pin Itt Cannon
50AJ4415
Connector Circular Wall Mount Receptacle 17Ct Pin Itt Cannon 50AJ4415
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 17CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 17CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E20-29P 67H0535 50AJ4415
Product Name Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 17Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details