ITT Cannon Circular Conn, Rcpt, 20-27, Wall Mount; Military Specification Itt Cannon MS3100E20-27S

Description
ER 14C 14#16 SKT RECP WALL
Request a Quote Datasheet
Description
ER 14C 14#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E20-27S - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 SKT RECP WALL

ER 14C 14#16 SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 20-27, Wall Mount; Military Specification Itt Cannon - 12AC9937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-27, Wall Mount; Military Specification Itt Cannon
12AC9937
Circular Conn, Rcpt, 20-27, Wall Mount; Military Specification Itt Cannon 12AC9937
CIRCULAR CONN, RCPT, 20-27, WALL MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-27, WALL MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon - 95C3032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon
95C3032
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon 95C3032
CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E20-27S 12AC9937
Product Name Circular Conn, Rcpt, 20-27, Wall Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details