ITT Cannon Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon MS3100E20-27PY

Description
ER 14C 14#16 PIN RECP
Request a Quote
Description
ER 14C 14#16 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-27, Flange, part number MS3100E20-27PY, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a wall mounting receptacle shell style with a threaded coupling mechanism. The connector has a shell size of 20 and accommodates a contact arrangement of 20-27, providing 14 contacts of size 16 with solder cup contact type. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, this connector is rated for a maximum operating temperature range of -55°C to +125°C. It offers a contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. The insulator resistance exceeds 1000 MΩ, and the connector is capable of withstanding a test voltage of 1600 Vrms. The connector is designed for a minimum of 500 mating cycles and has a salt spray resistance of 500 hours. It is rated IP65 for ingress protection, ensuring durability in harsh environments. The connector's assembly requires specific wire stripping lengths and harnessing information, which can be found in the assembly instructions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-27, Flange, part number MS3100E20-27PY, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a wall mounting receptacle shell style with a threaded coupling mechanism. The connector has a shell size of 20 and accommodates a contact arrangement of 20-27, providing 14 contacts of size 16 with solder cup contact type. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, this connector is rated for a maximum operating temperature range of -55°C to +125°C. It offers a contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. The insulator resistance exceeds 1000 MΩ, and the connector is capable of withstanding a test voltage of 1600 Vrms. The connector is designed for a minimum of 500 mating cycles and has a salt spray resistance of 500 hours. It is rated IP65 for ingress protection, ensuring durability in harsh environments. The connector's assembly requires specific wire stripping lengths and harnessing information, which can be found in the assembly instructions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E20-27PY - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP

ER 14C 14#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon - 02K5999 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon
02K5999
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon 02K5999
CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E20-27PY 02K5999
Product Name Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products