ITT Cannon Circular Connector, Rcpt, 20-24, Flange; Military Specification Itt Cannon MS3100E20-24P

Description
ER 4C 2#16 2#8 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 2#16 2#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E20-24P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#8 PIN PLUG

ER 4C 2#16 2#8 PIN PLUG

Buy Now
Circular Connector, Rcpt, 20-24, Flange; Military Specification Itt Cannon - 02K5995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-24, Flange; Military Specification Itt Cannon
02K5995
Circular Connector, Rcpt, 20-24, Flange; Military Specification Itt Cannon 02K5995
CIRCULAR CONNECTOR, RCPT, 20-24, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-24, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E20-24P 02K5995
Product Name Circular Connector, Rcpt, 20-24, Flange; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details