ITT Cannon Circular Connector, Rcpt, 18-11, Flange; Military Specification Itt Cannon MS3100E18-11SX

Description
ER 5C 5#12 SKT RECP WALL
Request a Quote Datasheet
Description
ER 5C 5#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E18-11SX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 SKT RECP WALL

ER 5C 5#12 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 18-11, Flange; Military Specification Itt Cannon - 55M5785 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-11, Flange; Military Specification Itt Cannon
55M5785
Circular Connector, Rcpt, 18-11, Flange; Military Specification Itt Cannon 55M5785
CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E18-11SX 55M5785
Product Name Circular Connector, Rcpt, 18-11, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Circular Connector Assemblies - CKB.M06.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers