ITT Cannon Circular Connector Receptacle, Size 16S, 2 Position, Wall; Military Specification Itt Cannon MS3100E16S-4S

Description
ER 7C 7#16S PIN RECP WALL
Request a Quote
Description
ER 7C 7#16S PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E16S-4S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN RECP WALL

ER 7C 7#16S PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 16S, 2 Position, Wall; Military Specification Itt Cannon - 02K5953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16S, 2 Position, Wall; Military Specification Itt Cannon
02K5953
Circular Connector Receptacle, Size 16S, 2 Position, Wall; Military Specification Itt Cannon 02K5953
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 2 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 2 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 02Ct Socket Itt Cannon - 50AJ4383 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 02Ct Socket Itt Cannon
50AJ4383
Connector Circular Wall Mount Receptacle 02Ct Socket Itt Cannon 50AJ4383
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 02CT SOCKET

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 02CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E16S-4S 02K5953 50AJ4383
Product Name Circular Connector Receptacle, Size 16S, 2 Position, Wall; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 02Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details