ITT Cannon Circular Connector Receptacle, Size 16S, 7 Position, Wall; Military Specification Itt Cannon MS3100E16S-1P

Description
ER 7C 7#16S SKT PLUG
Request a Quote
Description
ER 7C 7#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E16S-1P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S SKT PLUG

ER 7C 7#16S SKT PLUG

Buy Now
Circular Connector Receptacle, Size 16S, 7 Position, Wall; Military Specification Itt Cannon - 67H0533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16S, 7 Position, Wall; Military Specification Itt Cannon
67H0533
Circular Connector Receptacle, Size 16S, 7 Position, Wall; Military Specification Itt Cannon 67H0533
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 07Ct Pin Itt Cannon - 50AJ4381 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 07Ct Pin Itt Cannon
50AJ4381
Connector Circular Wall Mount Receptacle 07Ct Pin Itt Cannon 50AJ4381
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 07CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 07CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E16S-1P 67H0533 50AJ4381
Product Name Circular Connector Receptacle, Size 16S, 7 Position, Wall; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 07Ct Pin Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1214-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector 8 Pin Flip Type Plastic Body CT - ET-SIM8PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details