ITT Cannon Circular Connector, Rcpt, 14S-5, Flange; Military Specification Itt Cannon MS3100E14S-5SF187

Description
ER 5C 5#16S SKT RECP WALL
Request a Quote Datasheet
Description
ER 5C 5#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E14S-5SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT RECP WALL

ER 5C 5#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-5, Flange; Military Specification Itt Cannon - 02K5931 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-5, Flange; Military Specification Itt Cannon
02K5931
Circular Connector, Rcpt, 14S-5, Flange; Military Specification Itt Cannon 02K5931
CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E14S-5SF187 02K5931
Product Name Circular Connector, Rcpt, 14S-5, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers