ITT Cannon Circular Connector, Rcpt, 14S-2, Flange; Military Specification Itt Cannon MS3100E14S-2S

Description
ER 4C 4#16S PIN RECP WALL
Request a Quote
Description
ER 4C 4#16S PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E14S-2S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S PIN RECP WALL

ER 4C 4#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-2, Flange; Military Specification Itt Cannon - 02K5927 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-2, Flange; Military Specification Itt Cannon
02K5927
Circular Connector, Rcpt, 14S-2, Flange; Military Specification Itt Cannon 02K5927
CIRCULAR CONNECTOR, RCPT, 14S-2, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-2, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 04Ct Socket Itt Cannon - 50AJ4366 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 04Ct Socket Itt Cannon
50AJ4366
Connector Circular Wall Mount Receptacle 04Ct Socket Itt Cannon 50AJ4366
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 04CT SOCKET

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 04CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E14S-2S 02K5927 50AJ4366
Product Name Circular Connector, Rcpt, 14S-2, Flange; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 04Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details