ITT Cannon Circular Connector, Rcpt, 12S-4, Flange; Military Specification Itt Cannon MS3100E12S-4P

Description
CIRCULAR CONNECTOR, RCPT, 12S-4, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 12S-4, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 12S-4, Flange; Military Specification Itt Cannon - 31K4103 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12S-4, Flange; Military Specification Itt Cannon
31K4103
Circular Connector, Rcpt, 12S-4, Flange; Military Specification Itt Cannon 31K4103
CIRCULAR CONNECTOR, RCPT, 12S-4, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 12S-4, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K4103
Product Name Circular Connector, Rcpt, 12S-4, Flange; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data