ITT Cannon Circular Connector, Rcpt, 12S-2, Flange; Military Specification Itt Cannon MS3100E12S-2S

Description
ER 2C 2#16S SKT RECP
Request a Quote Datasheet
Description
ER 2C 2#16S SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E12S-2S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP

ER 2C 2#16S SKT RECP

Buy Now
Circular Connector, Rcpt, 12S-2, Flange; Military Specification Itt Cannon - 64R6964 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12S-2, Flange; Military Specification Itt Cannon
64R6964
Circular Connector, Rcpt, 12S-2, Flange; Military Specification Itt Cannon 64R6964
CIRCULAR CONNECTOR, RCPT, 12S-2, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 12S-2, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E12S-2S 64R6964
Product Name Circular Connector, Rcpt, 12S-2, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
SMA (M) R/A Connector for RG58 Cable - ET-SMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers