ITT Cannon Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Itt Cannon MS27656T25B35AA

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Itt Cannon - 02K5857 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Itt Cannon
02K5857
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Itt Cannon 02K5857
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5857
Product Name Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details