ITT Cannon Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Itt Cannon MS27656T21F35SB

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Itt Cannon - 02K5813 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Itt Cannon
02K5813
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Itt Cannon 02K5813
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5813
Product Name Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221Y04F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details