ITT Cannon Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Itt Cannon MS27656T19F35P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Itt Cannon - 02K5779 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Itt Cannon
02K5779
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Itt Cannon 02K5779
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5779
Product Name Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BNC Male To BNC Female RF Adapter - ET-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers