The Circular Connector Receptacle, Size 17, 55 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series I. It features a wall mounting style and is constructed with corrosion-resistant aluminum alloy shells. The insulator is made from high-grade plastic, while the grommet and seal are composed of silicone base elastomer. This receptacle has a total of 55 contacts of size 22D, utilizing rear release crimp snap-in contacts made from copper alloy with gold plating. The connector is designed for durability, rated for 500 mating cycles, and is resistant to high impact shock and environmental factors such as sand, dust, and ice. It operates effectively within a temperature range of -65°C to +200°C and has a coupling system that employs a bayonet mechanism. The connector is also scoop proof and features a polarization of 95¬8. Its operating voltage ratings are 433 Vrms and 613 Vdc. The product is suitable for applications requiring reliable performance in demanding conditions.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 50B9141 |
| Product Name | Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |