ITT Cannon Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Itt Cannon MS27656T15F19S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 15, 19 Position, Wall, part number MS27656T15F19S, is designed for military applications and conforms to the MIL-DTL-38999 Series I specification. It features a wall mounting style and is constructed with corrosion-resistant aluminum alloy shells. The insulator is made from high-grade plastic, while the grommet and seal are composed of silicone base elastomer. This receptacle accommodates 19 contacts of size 20, utilizing rear release crimp snap-in contacts made from copper alloy with gold plating. It has a polarization of 95° and a bayonet coupling system. The product is rated for a temperature range of -65°C to +200°C and is resistant to high impact shock, sand, dust, and ice. It has a durability rating of 500 cycles and is designed to withstand various environmental conditions, including electrolytic erosion. The operating voltage is rated at 600 Vrms and 850 Vdc. The connector is also scoop proof, ensuring secure connections in demanding environments. This product may be suitable for engineers looking for a reliable and robust connector for military or harsh environment applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 15, 19 Position, Wall, part number MS27656T15F19S, is designed for military applications and conforms to the MIL-DTL-38999 Series I specification. It features a wall mounting style and is constructed with corrosion-resistant aluminum alloy shells. The insulator is made from high-grade plastic, while the grommet and seal are composed of silicone base elastomer. This receptacle accommodates 19 contacts of size 20, utilizing rear release crimp snap-in contacts made from copper alloy with gold plating. It has a polarization of 95° and a bayonet coupling system. The product is rated for a temperature range of -65°C to +200°C and is resistant to high impact shock, sand, dust, and ice. It has a durability rating of 500 cycles and is designed to withstand various environmental conditions, including electrolytic erosion. The operating voltage is rated at 600 Vrms and 850 Vdc. The connector is also scoop proof, ensuring secure connections in demanding environments. This product may be suitable for engineers looking for a reliable and robust connector for military or harsh environment applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Itt Cannon - 02K5717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Itt Cannon
02K5717
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Itt Cannon 02K5717
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5717
Product Name Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers