ITT Cannon Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Itt Cannon MS27656T13F98P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Itt Cannon - 89C0186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Itt Cannon
89C0186
Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Itt Cannon 89C0186
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89C0186
Product Name Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female To N Male RF Adapter - ET-BFS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details