The Circular Connector Receptacle, Size 13, 10 Position, Wall, part number MS27656T13B98A, is designed for military applications and adheres to the MIL-DTL-38999 Series I specifications. It features a wall mounting style and is constructed with corrosion-resistant aluminum alloy shells. The insulator is made from high-grade plastic, while the grommet and seal are composed of silicone base elastomer. This receptacle has 10 contacts of size 20, utilizing rear release crimp snap-in contacts made from copper alloy with gold plating. It offers a polarization of 95¬8 and a bayonet coupling system. The product is rated for a temperature range of -65¬8C to +175¬8C and is resistant to high impact shock, sand, dust, and ice. It has a durability rating of 500 cycles and can withstand significant external bending moments. The connector is designed to operate at voltages up to 600 Vrms and 850 Vdc, with a corrosion resistance rating of 500 hours. It is suitable for environments requiring robust performance and reliability.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K5679 |
| Product Name | Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |