ITT Cannon Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Itt Cannon MS27656T13B8S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Itt Cannon - 02K5678 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Itt Cannon
02K5678
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Itt Cannon 02K5678
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5678
Product Name Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

 - 221Y14F22H - Powell Electronics, Inc.
Nicomatic North America
View Details
SMA (M) R/A Connector for RG0.86 Cable - ET-SMRA-11 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details