ITT Cannon Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Itt Cannon MS27656T11B98PL/C

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 11, 6 Position, Wall, conforms to Military Specification MIL-DTL-38999 Series I. It features a wall mounting receptacle design and includes six contacts with a bayonet coupling style. The connector is not RoHS compliant and has gold plating on the contacts. This product is suitable for applications requiring reliable connections in military and aerospace environments, where adherence to military standards is essential. The connector's specifications indicate it can operate in a temperature range from -65°C to +150°C, making it versatile for various conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 11, 6 Position, Wall, conforms to Military Specification MIL-DTL-38999 Series I. It features a wall mounting receptacle design and includes six contacts with a bayonet coupling style. The connector is not RoHS compliant and has gold plating on the contacts. This product is suitable for applications requiring reliable connections in military and aerospace environments, where adherence to military standards is essential. The connector's specifications indicate it can operate in a temperature range from -65°C to +150°C, making it versatile for various conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Itt Cannon - 02K5660 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Itt Cannon
02K5660
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Itt Cannon 02K5660
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5660
Product Name Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details