ITT Cannon Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Itt Cannon MS27656E9F98S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Itt Cannon - 02K5624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Itt Cannon
02K5624
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Itt Cannon 02K5624
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5624
Product Name Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details