ITT Cannon Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Itt Cannon MS27656E15B35S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Itt Cannon - 02K5554 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Itt Cannon
02K5554
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Itt Cannon 02K5554
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5554
Product Name Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products