ITT Cannon Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Itt Cannon MS27656E11B35PA

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Itt Cannon - 02K5528 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Itt Cannon
02K5528
Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Itt Cannon 02K5528
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5528
Product Name Circular Connector Receptacle, Size 11, 13 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7927D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details