ITT Cannon Housing, Receptacle, 1Pos; Product Range Itt Cannon MS27142-2

Description
HOUSING, RECEPTACLE, 1POS; Product Range:MS Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:ITT Canon MS Series Male Connectors
Datasheet
Description
HOUSING, RECEPTACLE, 1POS; Product Range:MS Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:ITT Canon MS Series Male Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 1Pos; Product Range Itt Cannon - 94T6998 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 1Pos; Product Range Itt Cannon
94T6998
Housing, Receptacle, 1Pos; Product Range Itt Cannon 94T6998
HOUSING, RECEPTACLE, 1POS; Product Range:MS Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:ITT Canon MS Series Male Connectors

HOUSING, RECEPTACLE, 1POS; Product Range:MS Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:ITT Canon MS Series Male Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94T6998
Product Name Housing, Receptacle, 1Pos; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details