ITT Cannon
Er 5C 5#12 Pin Plug Itt Cannon
MS2518318-11P
Description
ER 5C 5#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 5C 5#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 5C 5#12 Pin Plug Itt Cannon
02K3934
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS2518318-11P |
02K3934 |
|
Product Name
|
|
Er 5C 5#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Military Connector; Rectangular Connectors, Heavy Duty
Geometry
Straight
Termination
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
Voltage Rating
250 volts
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details