ITT Cannon
Er 4C 4#16 Skt Plug Itt Cannon
MS25183-18-4S
Description
ER 4C 4#16 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#16 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Er 4C 4#16 Skt Plug Itt Cannon
07X9194
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS25183-18-4S |
07X9194 |
|
Product Name
|
|
Er 4C 4#16 Skt Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
View Details
2 suppliers