ITT Cannon Circular Connector Assemblies MKJ3B7W7-10PN

Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-1478-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-1478-ND
Circular Connector Assemblies 1003-1478-ND
10 Position Circular Connector Receptacle, Male Pins Crimp

10 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Itt Cannon Itt Cannon - 38AJ8118 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ8118
Itt Cannon Itt Cannon 38AJ8118
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-1478-ND 38AJ8118
Product Name Circular Connector Assemblies Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Circular Connector Assemblies - EGC.0B.304.CYM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details