ITT Cannon Rectangular Connectors - MJSB-10SS MJSB-10SS

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 114598-MJSB-10SS Packaging: Bulk Number of Positions: 10 Color: Green Features: Jackscrew Connector Type: Receptacle Contact Type: Socket Number of Rows: 3 Fastening Type: Screw Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Wire Gauge: 26 AWG Cable Termination: Solder Wire Type: Discrete Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 114598-MJSB-10SS Packaging: Bulk Number of Positions: 10 Color: Green Features: Jackscrew Connector Type: Receptacle Contact Type: Socket Number of Rows: 3 Fastening Type: Screw Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Wire Gauge: 26 AWG Cable Termination: Solder Wire Type: Discrete Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - MJSB-10SS - 114598-MJSB-10SS - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MJSB-10SS
114598-MJSB-10SS
Rectangular Connectors - MJSB-10SS 114598-MJSB-10SS
Manufacturer: ITT Cannon, LLC Win Source Part Number: 114598-MJSB-10SS Packaging: Bulk Number of Positions: 10 Color: Green Features: Jackscrew Connector Type: Receptacle Contact Type: Socket Number of Rows: 3 Fastening Type: Screw Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Wire Gauge: 26 AWG Cable Termination: Solder Wire Type: Discrete Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 114598-MJSB-10SS
Packaging: Bulk
Number of Positions: 10
Color: Green
Features: Jackscrew
Connector Type: Receptacle
Contact Type: Socket
Number of Rows: 3
Fastening Type: Screw Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Wire Gauge: 26 AWG
Cable Termination: Solder
Wire Type: Discrete
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active

Buy Now Datasheet
Micros Itt Cannon - 38P4784 - Newark, An Avnet Company
Chicago, IL, United States
Micros Itt Cannon
38P4784
Micros Itt Cannon 38P4784
Micros

Micros

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 114598-MJSB-10SS 38P4784
Product Name Rectangular Connectors - MJSB-10SS Micros Itt Cannon
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details