ITT Cannon D Sub Adapter, 51P Micro D Plug- Receptacle; D Sub Connector A Itt Cannon MDM97294-377

Description
D SUB ADAPTER, 51P MICRO D PLUG- RECEPTACLE; D Sub Connector A:-; Convert From Gender:Plug; Convert From Positions:51Position s; D Sub Connector B:-; Convert To Gender:Receptacle; Convert To Positions:51Position s; Contact Material:- RoHS Compliant: No
Datasheet
Description
D SUB ADAPTER, 51P MICRO D PLUG- RECEPTACLE; D Sub Connector A:-; Convert From Gender:Plug; Convert From Positions:51Position s; D Sub Connector B:-; Convert To Gender:Receptacle; Convert To Positions:51Position s; Contact Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Adapter, 51P Micro D Plug- Receptacle; D Sub Connector A Itt Cannon - 33M7305 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 51P Micro D Plug- Receptacle; D Sub Connector A Itt Cannon
33M7305
D Sub Adapter, 51P Micro D Plug- Receptacle; D Sub Connector A Itt Cannon 33M7305
D SUB ADAPTER, 51P MICRO D PLUG- RECEPTACLE; D Sub Connector A:-; Convert From Gender:Plug; Convert From Positions:51Position s; D Sub Connector B:-; Convert To Gender:Receptacle; Convert To Positions:51Position s; Contact Material:- RoHS Compliant: No

D SUB ADAPTER, 51P MICRO D PLUG- RECEPTACLE; D Sub Connector A:-; Convert From Gender:Plug; Convert From Positions:51Positions; D Sub Connector B:-; Convert To Gender:Receptacle; Convert To Positions:51Positions; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33M7305
Product Name D Sub Adapter, 51P Micro D Plug- Receptacle; D Sub Connector A Itt Cannon
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details