ITT Cannon D - SUB, D - SHAPED connectors - MDM96521-817 MDM96521-817

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 926918-MDM96521-817 Series: * Features: Position Connector Package: Bulk Family Name: MDM96 Categories: Connectors Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 926918-MDM96521-817 Series: * Features: Position Connector Package: Bulk Family Name: MDM96 Categories: Connectors Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - MDM96521-817 - 926918-MDM96521-817 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - MDM96521-817
926918-MDM96521-817
D - SUB, D - SHAPED connectors - MDM96521-817 926918-MDM96521-817
Manufacturer: ITT Cannon, LLC Win Source Part Number: 926918-MDM96521-817 Series: * Features: Position Connector Package: Bulk Family Name: MDM96 Categories: Connectors Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 926918-MDM96521-817
Series: *
Features: Position Connector
Package: Bulk
Family Name: MDM96
Categories: Connectors
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
096521-0817 / Size 37 Pin Rohs Compliant Itt Cannon - 96AC0837 - Newark, An Avnet Company
Chicago, IL, United States
096521-0817 / Size 37 Pin Rohs Compliant Itt Cannon
96AC0837
096521-0817 / Size 37 Pin Rohs Compliant Itt Cannon 96AC0837
096521-0817 / SIZE 37 PIN ROHS COMPLIANT: NO

096521-0817 / SIZE 37 PIN ROHS COMPLIANT: NO

Supplier's Site
D-Sub Standard Connectors / Itt Cannon Itt Cannon - 38AJ7970 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Standard Connectors / Itt Cannon Itt Cannon
38AJ7970
D-Sub Standard Connectors / Itt Cannon Itt Cannon 38AJ7970
D-SUB STANDARD CONNECTORS / ITT CANNON

D-SUB STANDARD CONNECTORS / ITT CANNON

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926918-MDM96521-817 96AC0837 38AJ7970
Product Name D - SUB, D - SHAPED connectors - MDM96521-817 096521-0817 / Size 37 Pin Rohs Compliant Itt Cannon D-Sub Standard Connectors / Itt Cannon Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details