ITT Cannon Micro D Connector, R/a, Plug, 37Pos, Th; D Sub Connector Type Itt Cannon MDM37PCBRP

Description
MICRO D CONNECTOR, R/A, PLUG, 37POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
MICRO D CONNECTOR, R/A, PLUG, 37POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro D Connector, R/a, Plug, 37Pos, Th; D Sub Connector Type Itt Cannon - 51M4053 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Connector, R/a, Plug, 37Pos, Th; D Sub Connector Type Itt Cannon
51M4053
Micro D Connector, R/a, Plug, 37Pos, Th; D Sub Connector Type Itt Cannon 51M4053
MICRO D CONNECTOR, R/A, PLUG, 37POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

MICRO D CONNECTOR, R/A, PLUG, 37POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51M4053
Product Name Micro D Connector, R/a, Plug, 37Pos, Th; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1205-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details