ITT CANNON
MDM-9SHC29B -- MICRO 9C S 10" WHT ITT CANNON
ITT Cannon
Micro 9C S 10" Wht Itt Cannon
MDM-9SHC29B
Description
MICRO 9C S 10" WHT
Description
MICRO 9C S 10" WHT
Suppliers
Micro 9C S 10" Wht Itt Cannon
96T3611
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96T3611 |
|
Product Name
|
Micro 9C S 10" Wht Itt Cannon |
|
Connector Type
|
Micro Connector and Nano Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers