ITT Cannon Micro-D Connector, Receptacle, 9 Position, Wire Leads; No. Of Contacts Itt Cannon MDM-9SH003P

Description
MICRO-D CONNECTOR, RECEPTACLE, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR, RECEPTACLE, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Receptacle, 9 Position, Wire Leads; No. Of Contacts Itt Cannon - 20C2232 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 9 Position, Wire Leads; No. Of Contacts Itt Cannon
20C2232
Micro-D Connector, Receptacle, 9 Position, Wire Leads; No. Of Contacts Itt Cannon 20C2232
MICRO-D CONNECTOR, RECEPTACLE, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20C2232
Product Name Micro-D Connector, Receptacle, 9 Position, Wire Leads; No. Of Contacts Itt Cannon
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details