ITT Cannon D-Sub Cables MDM-9SH003L

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Female Sockets to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Female Sockets to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - MDM-9SH003L-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
MDM-9SH003L-ND
D-Sub Cables MDM-9SH003L-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Female Sockets to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Female Sockets to Individual Wire Leads

Buy Now Datasheet
Cable Assy, Micro-D Rcpt-Free End, 18; Connector To Connector Itt Cannon - 38P3426 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-D Rcpt-Free End, 18; Connector To Connector Itt Cannon
38P3426
Cable Assy, Micro-D Rcpt-Free End, 18; Connector To Connector Itt Cannon 38P3426
CABLE ASSY, MICRO-D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions ; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored

CABLE ASSY, MICRO-D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDM-9SH003L-ND 38P3426
Product Name D-Sub Cables Cable Assy, Micro-D Rcpt-Free End, 18; Connector To Connector Itt Cannon
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details