ITT Cannon D - Sub Cables - MDM-9PH302LS-A174 MDM-9PH302LS-A174

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1087753-MDM-9PH302LS -A174 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1087753-MDM-9PH302LS -A174 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
D - Sub Cables - MDM-9PH302LS-A174
1087753-MDM-9PH302LS-A174
D - Sub Cables - MDM-9PH302LS-A174 1087753-MDM-9PH302LS-A174
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1087753-MDM-9PH302LS -A174 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1087753-MDM-9PH302LS-A174
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1087753-MDM-9PH302LS-A174
Product Name D - Sub Cables - MDM-9PH302LS-A174
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details