ITT Cannon D-Sub Cables MDM-9PH006B

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 1003-MDM-9PH006B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads

Buy Now Datasheet
Cable, Micro-D 9Pos Plug/free End, 36; Connector Type A Itt Cannon - 29C3972 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro-D 9Pos Plug/free End, 36; Connector Type A Itt Cannon
29C3972
Cable, Micro-D 9Pos Plug/free End, 36; Connector Type A Itt Cannon 29C3972
CABLE, MICRO-D 9POS PLUG/FREE END, 36"; Connector Type A:Micro-D Straight 9 Position Plug; Connector Type B:Free End; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:MDM Series RoHS Compliant: No

CABLE, MICRO-D 9POS PLUG/FREE END, 36"; Connector Type A:Micro-D Straight 9 Position Plug; Connector Type B:Free End; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:MDM Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1003-MDM-9PH006B-ND 29C3972
Product Name D-Sub Cables Cable, Micro-D 9Pos Plug/free End, 36; Connector Type A Itt Cannon
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details