ITT Cannon MDM-9PH003L Connector
MICRO-D CONNECTOR, PLUG, 9 POSITION, WIRE LEADS; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 761767 | 40C2628 |
| Product Name | D Sub Connectors | Micro-D Connector, Plug, 9 Position, Wire Leads; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector |