The Cable, 9Pos, Micro D Plug-Free End, 18" is designed for applications requiring a reliable connection with a 9-contact arrangement. It features a pin gender configuration and utilizes gold-plated copper alloy for the contacts, ensuring low contact resistance of 8 milliohms maximum. The cable is constructed with a durable aluminum shell that has a yellow chromate/cadmium finish over nickel, providing enhanced protection against environmental factors. This product supports a maximum current rating of 3 A and is capable of withstanding dielectric voltages of 600 VAC at sea level and 150 VAC at high altitudes. The insulator resistance is rated at a minimum of 5000 megohms, ensuring effective insulation. The cable is designed to endure thermal shocks from -55°C to +125°C and can withstand physical shocks of up to 50 G's. It also meets vibration standards of 20 G's over a frequency range of 10-2000 Hz for 12 hours. With a durability rating of 500 mating cycles and moisture resistance exceeding 100 megohms, this cable is suitable for various demanding environments. The termination type is specified as M16874/4 #26AWG, ensuring compatibility with standard connectors.
CABLE, 9POS, MICRO D PLUG-FREE END, 18"; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 30C1643 |
| Product Name | Cable, 9Pos, Micro D Plug-Free End, 18"; No. Of Contacts Itt Cannon |
| Connector Type | Micro Connector and Nano Connector |